DSF/FprEN 61755-3-2 Ed. 1.0
Fibre optic connector optical interfaces -- Part 3-2: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 9 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25mm diameter cylindrical zirconia (ZrO2) 8 degrees angled-PC (APC) ferrule optical interface to meet specific requirements for connecting fibre to fibre interconnection. Ferrules made from the material specified in this document are suitable for use in categories C, U, E and O as defined in IEC 61753-1.
Document History
March 16, 2009
Fibre optic connector optical interfaces - Part 3-2: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres
This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25mm diameter cylindrical zirconia (ZrO2) 8 degrees angled-PC (APC) ferrule optical interface to meet specific...
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-2: Connectors with 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrule, angled single-mode non-dispersion shifted fibres
A description is not available for this item.
DSF/FprEN 61755-3-2 Ed. 1.0
Fibre optic connector optical interfaces -- Part 3-2: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres
This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25mm diameter cylindrical zirconia (ZrO2) 8 degrees angled-PC (APC) ferrule optical interface to meet specific...