SNZ - AS/NZS 4129
Fittings for polyethylene (PE) pipes for pressure applications
| Organization: | SNZ |
| Publication Date: | 30 June 2008 |
| Status: | inactive |
| Page Count: | 64 |
scope:
This Standard specifies requirements for fittings to be used with polyethylene pipe manufactured in accordance with AS/NZS 4130 or AS 2698.2 or POP-009. This Standard is applicable to fittings manufactured for the conveyance of water, fuel gas, and other fluids including compressed air.
NOTE: For continuous use at temperatures above 20°C refer to the manufacturer.
The requirements of Section 1 apply to fittings manufactured to comply with all Sections of the Standard except where subsequent sections detail or exempt specific requirements.
Document History