CEI EN 50131-2-7-2

Alarm systems - Intrusion and hold-up systems Part 2-7-2: Intrusion detectors - Glass break detectors (passive)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2013
Status: active
Page Count: 44
ICS Code (Alarm and warning systems): 13.320
scope:

This European Standard is for passive surface mounted glass break detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and uses environmental classes I to IV (see EN 50130-5). This European Standard does not include requirements for passive surface mounted glass break detectors intended for use outdoors.

A detector shall fulfil all the requirements of the specified Grade.

Functions additional to the mandatory functions specified in this standard may be included in the detector, providing they do not adversely influence the correct operation of the mandatory functions.

This European Standard does not apply to system interconnections.

Document History

March 1, 2017
Alarm systems - Intrusion and hold-up systems Part 2-7-2: Intrusion detectors - Glass break detectors (passive)
A description is not available for this item.
October 1, 2014
Alarm systems - Intrusion and hold-up systems Part 2-7-2: Intrusion detectors - Glass break detectors (passive)
Foreword This Interpretation Sheet to the European Standard EN 50131-2-7-2:2012 was prepared by CLC/TC 79 "Alarm systems".
CEI EN 50131-2-7-2
November 1, 2013
Alarm systems - Intrusion and hold-up systems Part 2-7-2: Intrusion detectors - Glass break detectors (passive)
This European Standard is for passive surface mounted glass break detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or...
February 1, 2010
Alarm systems - Intrusion and hold-up systems Part 2-7-2: Intrusion detectors - Glass break detectors (passive)
Questa Specifica Tecnica si applica ai rivelatori di rottura vetro passivi utilizzati quali parti di sistemi di allarme intrusione e rapina installati negli edifici e specifica le prestazioni...

References

Advertisement