AENOR - UNE-EN ISO 11120/A1

Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3000 l - Design construction and testing - Amendment 1: Requirements for design of tubes for embrittling gases (EN ISO 11120:1999/Amd 1:2013)

inactive
Organization: AENOR
Publication Date: 27 November 2013
Status: inactive
Page Count: 8
ICS Code (Pressure vessels): 23.020.30

Document History

June 24, 2015
Gas cylinders - Refillable seamless steel tubes of water capacity between 150 l and 3000 l - Design, construction and testing (ISO 11120:2015)
A description is not available for this item.
UNE-EN ISO 11120/A1
November 27, 2013
Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3000 l - Design construction and testing - Amendment 1: Requirements for design of tubes for embrittling gases (EN ISO 11120:1999/Amd 1:2013)
A description is not available for this item.
November 18, 1999
GAS CYLINDERS. REFILLABLE SEAMLESS STEEL TUBES FOR COMPRESSED GAS TRANSPORT, OF WATER CAPACITY BETWEEN 150 L AND 3000 L - DESIGN CONSTRUCTION AND TESTING (ISO 11120:1999).
A description is not available for this item.
Advertisement