AENOR - UNE-EN ISO 11120
Gas cylinders - Refillable seamless steel tubes of water capacity between 150 l and 3000 l - Design, construction and testing (ISO 11120:2015)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 24 June 2015 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Gas cylinders): | 23.020.35 |
Document History
UNE-EN ISO 11120
June 24, 2015
Gas cylinders - Refillable seamless steel tubes of water capacity between 150 l and 3000 l - Design, construction and testing (ISO 11120:2015)
A description is not available for this item.
November 27, 2013
Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3000 l - Design construction and testing - Amendment 1: Requirements for design of tubes for embrittling gases (EN ISO 11120:1999/Amd 1:2013)
A description is not available for this item.
November 18, 1999
GAS CYLINDERS. REFILLABLE SEAMLESS STEEL TUBES FOR COMPRESSED GAS TRANSPORT, OF WATER CAPACITY BETWEEN 150 L AND 3000 L - DESIGN CONSTRUCTION AND TESTING (ISO 11120:1999).
A description is not available for this item.