ISO 10462
Gas cylinders - Acetylene cylinders - Periodic inspection and maintenance
| Organization: | ISO |
| Publication Date: | 15 December 2013 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This International Standard specifies requirements for the periodic inspection of acetylene cylinders as required for the transport of dangerous goods and for maintenance in connection with periodic inspection. It applies to acetylene cylinders with and without solvent and with a maximum nominal water capacity of 150 l.
NOTE The limitation of 150 l is derived from the definition of cylinder in Reference [1].
Document History