NPFC - MIL-PRF-19500/660

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTOR, P-CHANNEL SILICON, TYPES 2N7424, 2N7425, AND 2N7426, JANTXVR, JANTXVF, JANSR, AND JANSF

inactive
Buy Now
Organization: NPFC
Publication Date: 6 December 2013
Status: inactive
Page Count: 22
scope:

This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.5 for JANHC and JANKC die versions.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

December 20, 2019
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, P-CHANNEL SILICON, TYPES 2N7424, 2N7425, AND 2N7426, JANTXVR, JANTXVF, JANSR, AND JANSF
Scope. This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance (JANTXV and JANS) are...
November 7, 2018
Semiconductor Device, Field Effect Radiation Hardened Transistor, P-Channel Silicon, Types 2N7424, 2N7425, and 2N7426, JANTXVR, JANTXVF, JANSR, and JANSF
A description is not available for this item.
MIL-PRF-19500/660
December 6, 2013
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTOR, P-CHANNEL SILICON, TYPES 2N7424, 2N7425, AND 2N7426, JANTXVR, JANTXVF, JANSR, AND JANSF
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each device...
February 11, 2013
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTOR, P-CHANNEL SILICON, TYPES 2N7424, 2N7425, AND 2N7426, JANTXVR, JANTXVF, JANSR, AND JANSF
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each device...
February 8, 2008
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTOR, P-CHANNEL SILICON, TYPES 2N7424, 2N7425, AND 2N7426, JANTXVR, JANTXVF, JANSR, AND JANSF
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
June 4, 2007
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTOR, P-CHANNEL SILICON, TYPES 2N7424, 2N7425, AND 2N7426, JANTXVR, JANTXVF, JANSR, AND JANSF
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
October 27, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTOR, P-CHANNEL SILICON, TYPES 2N7424, 2N7425, AND 2N7426, JANTXVR, JANTXVF, JANSR, AND JANSF
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
April 5, 2002
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTOR, P-CHANNEL SILICON, TYPES 2N7424, 2N7425, AND 2N7426, JANTXVR, JANTXVF, JANSR, AND JANSF
A description is not available for this item.
February 21, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTOR, P-CHANNEL SILICON TYPES 2N7424, 2N7425 AND 2N7426 JANTXVR, JANTXVF, JANSR AND JANSF
A description is not available for this item.
May 27, 1998
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTOR, P-CHANNEL SILICON, TYPES 2N7424, 2N7425 AND 2N7426 JANTXVR, JANTXVF, JANSR, AND JANSF
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...

References

Advertisement