DOD - SMD 5962-11239

MICROCIRCUIT, LINEAR, POWER DETECTOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 4 December 2013
Status: inactive
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 14, 2020
MICROCIRCUIT, LINEAR, POWER DETECTOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
June 3, 2015
MICROCIRCUIT, LINEAR, POWER DETECTOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-11239
December 4, 2013
MICROCIRCUIT, LINEAR, POWER DETECTOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 6, 2013
MICROCIRCUIT, LINEAR, POWER DETECTOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement