DOD - SMD 5962-95696

MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 10 December 2013
Status: inactive
Page Count: 13
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 2, 2022
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
April 23, 2014
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-95696
December 10, 2013
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 30, 2004
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.
July 27, 2000
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.
August 11, 1999
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
August 12, 1996
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.

References

Advertisement