JSA - JIS B 0102-2

Vocabulary of gear terms-Part 2: Definitions related to worm gear geometry

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 May 2013
Status: active
Page Count: 21
ICS Code (Gears): 21.200
ICS Code (Mechanical systems and components for general use (Vocabularies)): 01.040.21
scope:

This Standard specifies the definitions of geometrical terms related to worm gears.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 1122-2: 1999 Vocabulary of gear terms-Part 2: Definitions related to worm gear geometry (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS B 0102-2
May 20, 2013
Vocabulary of gear terms-Part 2: Definitions related to worm gear geometry
This Standard specifies the definitions of geometrical terms related to worm gears. NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as...

References

Advertisement