JSA - JIS B 1723

Dimensions of cylindrical worm gears

active, Most Current
Buy Now
Organization: JSA
Publication Date: 22 September 2014
Status: active
Page Count: 25
ICS Code (Gears): 21.200
scope:

This Japanese Industrial Standard specifies the general-use cylindrical worm gears with an axial module of 1 mm to 25 mm and a centre distance of 40 mm to 500 mm used for power transmission.

Document History

JIS B 1723
September 22, 2014
Dimensions of cylindrical worm gears
This Japanese Industrial Standard specifies the general-use cylindrical worm gears with an axial module of 1 mm to 25 mm and a centre distance of 40 mm to 500 mm used for power transmission.
March 1, 1977
Dimensions of Cylindrical Worm Gears
A description is not available for this item.

References

Advertisement