DOD - SMD 5962-95618

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT TRANSPARENT LATCH WITH THREESTATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 17 December 2013
Status: active
Page Count: 18
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-95618
December 17, 2013
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT TRANSPARENT LATCH WITH THREESTATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
August 23, 2007
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT TRANSPARENT LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
May 11, 1995
MICROCIRCUIT, DIGITAL, ADVANCED CMSO, 16-BIT TRANSPARENT LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement