DIN EN ISO 10088

Small craft - Permanently installed fuel systems (ISO 10088:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2013
Status: active
Page Count: 17
ICS Code (Small craft): 47.080
ICS Code (Piping systems): 47.020.30
scope:

This International Standard specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion engines.

It applies to all parts of permanently installed diesel and petrol fuel systems as installed, from the fuel fill opening to the point of connection with the propulsion or auxiliary engine(s) on inboard- and outboard-powered small craft of up to 24 m hull length.

Requirements for the design, materials, construction and testing of permanently installed fixed fuel tanks are given in ISO 21487.

Document History

June 1, 2023
Small craft - Permanently installed fuel systems (ISO 10088:2022)
A description is not available for this item.
June 1, 2020
Small craft - Permanently installed fuel systems (ISO/DIS 10088:2020); German and English version prEN ISO 10088:2020
A description is not available for this item.
December 1, 2017
Small craft - Permanently installed fuel systems (ISO 10088:2013)
A description is not available for this item.
DIN EN ISO 10088
December 1, 2013
Small craft - Permanently installed fuel systems (ISO 10088:2013)
This International Standard specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion...
January 1, 2010
Small craft - Permanently installed fuel systems (ISO 10088:2009)
A description is not available for this item.
December 1, 2001
Small craft - Permanently installed fuel systems and fixed fuel tanks (ISO 10088:2001); English version of DIN EN ISO 10088
A description is not available for this item.

References

Advertisement