DIN EN 4720

Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 MPa; German and English version FprEN 4720:2013

inactive
Organization: DIN
Publication Date: 1 January 2014
Status: inactive
Page Count: 18
ICS Code (Steels): 49.025.10

Document History

December 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 MPa; German and English version EN 4720:2014
This European Standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted and electroslag remelted (ESR) Hardened and tempered Bar De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300...
DIN EN 4720
January 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 MPa; German and English version FprEN 4720:2013
A description is not available for this item.
Advertisement