DIN EN 4720
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 MPa; German and English version EN 4720:2014
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Steels): | 49.025.10 |
scope:
This European Standard specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418) Air melted and electroslag remelted (ESR) Hardened and tempered Bar De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa
for aerospace applications.
NOTE Other common designation: AIR: Z 8 CND 17-04.
Document History
DIN EN 4720
December 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 MPa; German and English version EN 4720:2014
This European Standard specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418) Air melted and electroslag remelted (ESR) Hardened and tempered Bar De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300...
January 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 MPa; German and English version FprEN 4720:2013
A description is not available for this item.