DIN EN 13496
Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes as reinforcement for External Thermal Insulation Composite Systems with renders (ETICS)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2013 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This European Standard specifies equipment and procedures for determining the tensile strength and elongation of glass fibre meshes which are used for the reinforcement of the base coat in External Thermal Insulation Composite Systems (ETICS).
Document History
November 1, 2021
Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes as reinforcement for External Thermal Insulation Composite Systems with renders (ETICS); German and English version prEN 13496:2021
A description is not available for this item.
DIN EN 13496
December 1, 2013
Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes as reinforcement for External Thermal Insulation Composite Systems with renders (ETICS)
This European Standard specifies equipment and procedures for determining the tensile strength and elongation of glass fibre meshes which are used for the reinforcement of the base coat in External...
February 1, 2003
Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes
A description is not available for this item.