DIN EN 13496

Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2003
Status: inactive
Page Count: 9
ICS Code (Thermal and sound insulating materials): 91.100.60

Document History

November 1, 2021
Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes as reinforcement for External Thermal Insulation Composite Systems with renders (ETICS); German and English version prEN 13496:2021
A description is not available for this item.
December 1, 2013
Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes as reinforcement for External Thermal Insulation Composite Systems with renders (ETICS)
This European Standard specifies equipment and procedures for determining the tensile strength and elongation of glass fibre meshes which are used for the reinforcement of the base coat in External...
DIN EN 13496
February 1, 2003
Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes
A description is not available for this item.
Advertisement