DIN EN 10149-2
Hot rolled flat products made of high yield strength steels for cold forming - Part 2: Technical delivery conditions for thermomechanically rolled steels
| Organization: | DIN |
| Publication Date: | 1 December 2013 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming.
The grades are given in Table 1 (chemical composition) and Table 2 (mechanical properties) and are supplied in the thermomechanically rolled delivery condition as given in 7.2.
The steels specified in this European Standard are applicable to hot-rolled flat products in the thickness range of:
- 1,5 mm to 20 mm for the steels which have a specified minimum yield strength of 315 MPa1) up to and including 460 MPa1);
- 1,5 mm to 16 mm for the steels which have a specified minimum yield strength of 500 MPa1) up to and including 700 MPa1); and
- from 2 mm up to 10 mm for the steels with a minimum yield stress in the range from 900 MPa1) to 960 MPa1).
1) 1 MPa = 1 N/mm2.
Document History