DIN EN ISO 15626
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels (ISO 15626:2011)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2013 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This International Standard specifies acceptance levels for the time-of-flight diffraction technique (TOFD) of full penetration welds in ferritic steels from 6 mm up to 300 mm thickness which correspond to the quality levels of ISO 5817.
These acceptance levels are applicable to indications classified in accordance with ISO 10863.
Document History
November 1, 2018
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels (ISO 15626:2018)
This document specifies acceptance levels for the time‑of‑flight diffraction technique (TOFD) of full penetration welds in ferritic steels from 6 mm up to 300 mm thickness which correspond to the...
January 1, 2018
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels (ISO/DIS 15626:2017); German and English version prEN ISO 15626:2017
A description is not available for this item.
DIN EN ISO 15626
December 1, 2013
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels (ISO 15626:2011)
This International Standard specifies acceptance levels for the time-of-flight diffraction technique (TOFD) of full penetration welds in ferritic steels from 6 mm up to 300 mm thickness which...