GMNA - GMP.PA6.009

Nylon 6 - 33% Glass Fiber Reinforced, Heat Stabilized

inactive
Buy Now
Organization: GMNA
Publication Date: 1 December 2013
Status: inactive
Page Count: 2
scope:

This specification covers the properties of a 33% glass fiber reinforced, heat stabilized, Nylon 6 pellet form, injection molding compound. The similar SAE line callout is SAE J1639PA1216.

PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint On Parts Systems (GM APOPS) data base.

APPLICATIONS. Typical applications include the following: Pedals, gears, spacers, relays, hood release handles.

Document History

July 1, 2014
Nylon 6 - 33% Glass Fiber Reinforced, Heat Stabilized
This specifications covers the properties of a from, injection molding compounded. The similar SAE line callout is SAE JI639pa1216. PAINTABILITY. Approved paint system that can be used on this...
GMP.PA6.009
December 1, 2013
Nylon 6 - 33% Glass Fiber Reinforced, Heat Stabilized
This specification covers the properties of a 33% glass fiber reinforced, heat stabilized, Nylon 6 pellet form, injection molding compound. The similar SAE line callout is SAE J1639PA1216....
June 1, 1996
Nylon 6 - 33% Glass Fiber Reinforced, Heat Stabilized
1 SCOPE. This specification covers the properties of a 33% glass fiber reinforced, heat stabilized, Nylon 6 pellet form, injection molding compound. The similar SAE line callout is SAE J1639PA1216.

References

Advertisement