GMNA - GMP.PA6.009
Nylon 6 - 33% Glass Fiber Reinforced, Heat Stabilized
inactive, Most Current
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 July 2014 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This specifications covers the properties of a from, injection molding compounded. The similar SAE line callout is SAE JI639pa1216.
PAINTABILITY. Approved paint system that can be used on this material are listed in the GM Approved Paint on Parts System (GM APOPS) data base.
APPLICATIONS. Typical application include the following; pedals, gears, spacers, relays, hood release handles.
Document History
GMP.PA6.009
July 1, 2014
Nylon 6 - 33% Glass Fiber Reinforced, Heat Stabilized
This specifications covers the properties of a from, injection molding compounded. The similar SAE line callout is SAE JI639pa1216.
PAINTABILITY. Approved paint system that can be used on this...
December 1, 2013
Nylon 6 - 33% Glass Fiber Reinforced, Heat Stabilized
This specification covers the properties of a 33% glass fiber reinforced, heat stabilized, Nylon 6 pellet form, injection molding compound. The similar SAE line callout is SAE J1639PA1216....
June 1, 1996
Nylon 6 - 33% Glass Fiber Reinforced, Heat Stabilized
1 SCOPE.
This specification covers the properties of a 33% glass fiber reinforced, heat stabilized, Nylon 6 pellet form, injection molding compound. The similar SAE line callout is SAE J1639PA1216.