ISO 20492-3
Glass in buildings - Insulating glass - Part 3: Gas concentration and gas leakage
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 August 2010 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Glass in building): | 81.040.20 |
scope:
This part of ISO 20492 specifies two methods of test for insulating glass units, including a determination of the gas leakage rate and a determination of gas concentration tolerances. The two methods designated as approach 1, which is intended for use in markets such as North America, and approach 2, which is intended for use in markets such as Europe.
Document History
August 8, 2023
Glass in buildings — Insulating glass — Part 3: Gas concentration and gas leakage
This part of ISO 20492 specifies two methods of test for insulating glass units, including a determination of the gas leakage rate and a determination of gas concentration tolerances. The two methods...
ISO 20492-3
August 15, 2010
Glass in buildings - Insulating glass - Part 3: Gas concentration and gas leakage
This part of ISO 20492 specifies two methods of test for insulating glass units, including a determination of the gas leakage rate and a determination of gas concentration tolerances. The two methods...