IEEE 299.1

Standard Method for Measuring the Shielding Effectiveness of Enclosures and Boxes Having all Dimensions between 0.1 m and 2 m

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 31 October 2013
Status: active
Page Count: 96
scope:

This standard provides uniform measurement procedures for determining the effectiveness of electromagnetic (EM) shielding for a variety of physically small and large and electrically small and large enclosures within specified frequency ranges

Purpose

The purpose of this standard is to provide test procedures for the measurement of the shielding effectiveness of enclosures whose maximum linear dimension is less than 2 m and whose minimum linear dimension is greater than 0.1 m.

Document History

IEEE 299.1
October 31, 2013
Standard Method for Measuring the Shielding Effectiveness of Enclosures and Boxes Having all Dimensions between 0.1 m and 2 m
This standard provides uniform measurement procedures for determining the effectiveness of electromagnetic (EM) shielding for a variety of physically small and large and electrically small and large...

References

Advertisement