IEEE 299
Method for Measuring the Effectiveness of Electromagnetic Shielding Enclosures
| Organization: | IEEE |
| Publication Date: | 15 September 2006 |
| Status: | active |
| Page Count: | 50 |
scope:
This standard provides uniform measurement procedures for determining the effectiveness of electromagnetic (EM) shielding enclosures at frequencies from 9 kHz to 18 GHz (extendable down to 50 Hz and up to 100 GHz).
The owner of the shielding enclosure shall provide the frequencies at which the shield will be tested, and the shielding effectiveness (SE) limits for pass/fail. This standard suggests a range of test frequencies that would provide very high confidence in the effectiveness of the shield. This standard dose not define SE limits for pass or fail.
Purpose
The purpose of this standard is to provide the following:
a) A standard procedure for the measurement of the effectiveness of shielded enclosures, in a broad range of radio frequencies (RFs), including a minimum set of recommended frequencies
b) Identical procedures applicable to frequencies other than the standard set
c) An optional measurement technique to detect the nonlinear behavior of high-permeability ferromagnetic enclosures (see Annex C)
Document History