IEEE 299

Standard Method for Measuring the Effectiveness of Electromagnetic Shielding Enclosures

inactive
Buy Now
Organization: IEEE
Publication Date: 15 September 2006
Status: inactive
Page Count: 50
scope:

This standard provides uniform measurement procedures for determining the effectiveness of electromagnetic (EM) shielding enclosures at frequencies from 9 kHz to 18 GHz (extendable down to 50 Hz and up to 100 GHz).

The owner of the shielding enclosure shall provide the frequencies at which the shield will be tested, and the shielding effectiveness (SE) limits for pass/fail. This standard suggests a range of test frequencies that would provide very high confidence in the effectiveness of the shield. This standard dose not define SE limits for pass or fail.

Document History

September 15, 2006
Method for Measuring the Effectiveness of Electromagnetic Shielding Enclosures
This standard provides uniform measurement procedures for determining the effectiveness of electromagnetic (EM) shielding enclosures at frequencies from 9 kHz to 18 GHz (extendable down to 50 Hz and...
IEEE 299
September 15, 2006
Standard Method for Measuring the Effectiveness of Electromagnetic Shielding Enclosures
This standard provides uniform measurement procedures for determining the effectiveness of electromagnetic (EM) shielding enclosures at frequencies from 9 kHz to 18 GHz (extendable down to 50 Hz and...
December 9, 1997
Standard Method for Measuring the Effectiveness of Electromagnetic Shielding Enclosures
Foreword  This document provides a standard set of methods and procedures for determining the shielding effectiveness of shielding enclosures. The enclosures of concern include those used for testing...
March 11, 1991
Standard for Measuring the Effectiveness of Electromagnetic Shielding Enclosures
This standard provides uniform measurement procedures and estimation techniques for determining the effectiveness of room-size, high-performance electromagnetic (EM) shielding enclosures at...
January 1, 1969
Recommended Practice for Measurement of Shielding Effectiveness of High-Per formance Shielding Enclosures
OBJECT AND SCOPE The object of this Recommended Practice is to provide uniform test procedures and estimation techniques to determine the relative effectiveness of room-size high performance...

References

Advertisement