IEEE 299

Standard for Measuring the Effectiveness of Electromagnetic Shielding Enclosures

inactive
Buy Now
Organization: IEEE
Publication Date: 11 March 1991
Status: inactive
Page Count: 35
scope:

This standard provides uniform measurement procedures and estimation techniques for determining the effectiveness of room-size, high-performance electromagnetic (EM) shielding enclosures at frequencies from 14 kHz to 18 GHz (extendable to 50 Hz and 100 GHz, respectively). These procedures may be used throughout this range (except for some excluded frequencies), although certain frequencies are required.

Application. The measurement procedures herein determine the EM shielding performance of various types of enclosures, including the following characteristics:

(1) Configurations: single shield or double (isolated and cell-type) shield.

(2) Construction: demountable (bolted), fixed-seam (welded, brazed, or soldered), integral with building, etc.

(3) Materials: steel plate, copper, or aluminum sheets; screening; hardware cloth; metal foil; etc.

Document History

September 15, 2006
Method for Measuring the Effectiveness of Electromagnetic Shielding Enclosures
This standard provides uniform measurement procedures for determining the effectiveness of electromagnetic (EM) shielding enclosures at frequencies from 9 kHz to 18 GHz (extendable down to 50 Hz and...
September 15, 2006
Standard Method for Measuring the Effectiveness of Electromagnetic Shielding Enclosures
This standard provides uniform measurement procedures for determining the effectiveness of electromagnetic (EM) shielding enclosures at frequencies from 9 kHz to 18 GHz (extendable down to 50 Hz and...
December 9, 1997
Standard Method for Measuring the Effectiveness of Electromagnetic Shielding Enclosures
Foreword  This document provides a standard set of methods and procedures for determining the shielding effectiveness of shielding enclosures. The enclosures of concern include those used for testing...
IEEE 299
March 11, 1991
Standard for Measuring the Effectiveness of Electromagnetic Shielding Enclosures
This standard provides uniform measurement procedures and estimation techniques for determining the effectiveness of room-size, high-performance electromagnetic (EM) shielding enclosures at...
January 1, 1969
Recommended Practice for Measurement of Shielding Effectiveness of High-Per formance Shielding Enclosures
OBJECT AND SCOPE The object of this Recommended Practice is to provide uniform test procedures and estimation techniques to determine the relative effectiveness of room-size high performance...

References

Advertisement