DOD - SMD 5962-94594

MICROCIRCUIT, LINEAR, DRIVER, QUAD, POWER LOGIC, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 7 January 2014
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 20, 2019
MICROCIRCUIT, LINEAR, DRIVER, QUAD, POWER LOGIC, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-94594
January 7, 2014
MICROCIRCUIT, LINEAR, DRIVER, QUAD, POWER LOGIC, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 5, 2002
MICROCIRCUIT, LINEAR, DRIVER, QUAD, POWER LOGIC, MONOLITHIC SILICON
A description is not available for this item.
September 12, 1994
MICROCIRCUIT, LINEAR, DRIVER, QUAD, POWER LOGIC, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement