JSA - JIS B 2808

Spring Pins

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 January 2013
Status: active
Page Count: 26
ICS Code (Pins, nails): 21.060.50
scope:

This Standard specifies slotted spring pins and coiled spring pins (hereafter referred to as "spring pins").

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 8748 :2007 Spring-type straight pins-Coiled, heavy duty

ISO 8749: 1986 Pins and grooved pins-Shear test

ISO 8750: 2007 Spring-type straight pins-Coiled, standard duty

ISO 8751 :2007 Spring-type straight pins-Coiled, light duty

ISO 8752: 2009 Spring-type straight pins-Slotted, heavy duty

ISO 13337: 2009 Spring-type straight pins-Slotted, light duty (Overall evaluation: MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

Document History

JIS B 2808
January 21, 2013
Spring Pins
This Standard specifies slotted spring pins and coiled spring pins (hereafter referred to as "spring pins"). NOTE: The International Standards corresponding to this Standard and the symbol of degree...
July 20, 2005
Spring Pins
A description is not available for this item.
March 20, 1999
Spring-Type Straight Pins-Slotted
A description is not available for this item.
January 1, 1978
Spring Pins
A description is not available for this item.

References

Advertisement