DLA - MIL-C-92B

CAPACITORS, VARIABLE, AIR DIELECTRIC, (TRIMMER), GENERAL SPECIFICATION FOR

inactive
Organization: DLA
Publication Date: 24 February 1969
Status: inactive
Page Count: 15
scope:

This specification covers the general requirements for trimmer, air-dielectric, variable capacitors intended primarily for use in high-frequency trimming applications. These capacitors are suitable for operation over a temperature range of −55° to +85° C.

The part number shall be in the following form, and as specified (see 3.1 and 6.1):

The style is identified by the two-letter symbol "CT"; the letters identify trimmer, air-dielectric, variable capacitors, and the number identifies the shaft type and shaft length or dimensions or both of the capacitors (see 6.3).

The direct-current (dc) rated voltage is identified by a single letter in accordance with table I. TABLE I. DC rated voltages.

Symbol Voltage ---------------------------------------- Volts A - - - - - - - - - 50 B - - - - - - - - - 100 C - - - - - - - - - 300 D - - - - - - - - - 350 E - - - - - - - - - 500 F - - - - - - - - - 600 G - - - - - - - - - 700

The nominal maximum capacitance value expressed in picofarads (pf) is identified by a three-digit number. For values of 1 to 9 pf, inclusive, the first two digits shall be zeros, and for values of 10 uuf to 99 pf inclusive, the first digit shall be a zero.

The rotational life is identified by a single letter in accordance with table II. TABLE II. Rotational life.

Symbol Rotational life ------------------------------------------- Cycles J - - - - - - - - 250 M - - - - - - - - 10,000

Document History

February 5, 2001
CAPACITORS, VARIABLE, AIR DIELECTRIC, (TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
March 31, 1999
CAPACITORS, VARIABLE, AIR DIELECTRIC, (TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
June 15, 1990
CAPACITORS, VARIABLE, AIR DIELECTRIC, (TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
December 13, 1971
CAPACITORS, VARIABLE, AIR DIELECTRIC, (TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
April 8, 1970
CAPACITORS, VARIABLE, AIR DIELECTRIC, (TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-C-92B
February 24, 1969
CAPACITORS, VARIABLE, AIR DIELECTRIC, (TRIMMER), GENERAL SPECIFICATION FOR
This specification covers the general requirements for trimmer, air-dielectric, variable capacitors intended primarily for use in high-frequency trimming applications. These capacitors are suitable...
February 24, 1969
CAPACITORS, VARIABLE, AIR DIELECTRIC, (TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
December 7, 1964
CAPACITORS, VARIABLE, AIR DIELECTRIC, (TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
December 7, 1964
CAPACITORS, VARIABLE, AIR DIELECTRIC, (TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
April 2, 1959
CAPACITORS, VARIABLE, AIR DIELECTRIC, (TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
August 25, 1953
CAPACITORS, VARIABLE, AIR DIELECTRIC, (TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
June 27, 1951
CAPACITORS, VARIABLE, AIR DIELECTRIC, (TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
August 25, 1950
CAPACITORS, VARIABLE, AIR DIELECTRIC, (TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
June 14, 1949
CAPACITORS, VARIABLE, AIR DIELECTRIC, (TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
January 6, 1949
CAPACITORS, VARIABLE, AIR DIELECTRIC, (TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
April 14, 1945
CAPACITORS, VARIABLE, AIR DIELECTRIC, (TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
December 30, 1944
CAPACITORS, VARIABLE, AIR DIELECTRIC, (TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement