DS/ISO/IEC 8825-2

Information technology - ASN.1 encoding rules: Sepcification of Packed Encoding Rules (PER)

inactive
Organization: DS
Publication Date: 21 February 2001
Status: inactive
Page Count: 54
ICS Code (Presentation layer): 35.100.60
scope:

This International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ISO/IEC 8824-1. These Packed Encoding Rules are also to be applied for decoding such a transfer syntax in order to identify the data values being transferred.

Document History

July 5, 2021
Information technology – ASN.1 encoding rules – Part 2: Specification of Packed Encoding Rules (PER)
This document specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in Rec. ITU-T X.680 | ISO/IEC 8824-1. These Packed Encoding Rules are...
August 25, 2004
Information technology - ASN.1 encoding rules: Specification of Packed Encoding Rules (PER)
This Recommendation | International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ITU-T Rec. X.680 | ISO/IEC 8824-1....
March 11, 2003
Information technology - ASN.1 encoding rules: Specification of Packed Encoding Rules (PER)
This International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ISO/IEC 8824-1. These Packed Encoding Rules are also...
August 28, 2002
Information technology - ASN.1 encoding rules: Specification of Packed Encoding Rules(PER)
This International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ISO/IEC 8824-1. These Packed Encoding Rules are also...
August 23, 2002
Information technology - ASN.1 encoding rules: Specification of Packed Encoding Rules (PER) - Amendment 1: Relative object identifiers
This International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ISO/IEC 8824-1. These Packed Encoding Rules are also...
February 21, 2001
Information technology - ASN.1 encoding rules: Specification of Packed Encoding Rules (PER)
This International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ISO/IEC 8824-1. These Packed Encoding Rules are also...
DS/ISO/IEC 8825-2
February 21, 2001
Information technology - ASN.1 encoding rules: Sepcification of Packed Encoding Rules (PER)
This International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ISO/IEC 8824-1. These Packed Encoding Rules are also...
Advertisement