DS/ISO/IEC 8825-2/Corr.3
Information technology - ASN.1 encoding rules: Specification of Packed Encoding Rules (PER)
inactive
| Organization: | DS |
| Publication Date: | 11 March 2003 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Presentation layer): | 35.100.60 |
scope:
This International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ISO/IEC 8824-1. These Packed Encoding Rules are also to be applied for decoding such as transfer syntax in order to identify the data values being transferred.
Document History
July 5, 2021
Information technology – ASN.1 encoding rules – Part 2: Specification of Packed Encoding Rules (PER)
This document specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in Rec. ITU-T X.680 | ISO/IEC 8824-1. These Packed Encoding Rules are...
August 25, 2004
Information technology - ASN.1 encoding rules: Specification of Packed Encoding Rules (PER)
This Recommendation | International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ITU-T Rec. X.680 | ISO/IEC 8824-1....
DS/ISO/IEC 8825-2/Corr.3
March 11, 2003
Information technology - ASN.1 encoding rules: Specification of Packed Encoding Rules (PER)
This International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ISO/IEC 8824-1. These Packed Encoding Rules are also...
August 28, 2002
Information technology - ASN.1 encoding rules: Specification of Packed Encoding Rules(PER)
This International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ISO/IEC 8824-1. These Packed Encoding Rules are also...
August 23, 2002
Information technology - ASN.1 encoding rules: Specification of Packed Encoding Rules (PER) - Amendment 1: Relative object identifiers
This International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ISO/IEC 8824-1. These Packed Encoding Rules are also...
February 21, 2001
Information technology - ASN.1 encoding rules: Specification of Packed Encoding Rules (PER)
This International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ISO/IEC 8824-1. These Packed Encoding Rules are also...
February 21, 2001
Information technology - ASN.1 encoding rules: Sepcification of Packed Encoding Rules (PER)
This International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ISO/IEC 8824-1. These Packed Encoding Rules are also...