DOD - SMD 5962-11212

MICROCIRCUIT, BiCMOS, LINEAR, LOW DROPOUT REGULATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 21 January 2014
Status: inactive
Page Count: 27
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 5, 2018
MICROCIRCUIT, BiCMOS, LINEAR, LOW DROPOUT REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-11212
January 21, 2014
MICROCIRCUIT, BiCMOS, LINEAR, LOW DROPOUT REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
August 22, 2013
MICROCIRCUIT, BiCMOS, LINEAR, LOW DROPOUT REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
April 2, 2012
MICROCIRCUIT, BiCMOS, LINEAR, LOW DROPOUT REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
December 12, 2011
MICROCIRCUIT, BiCMOS, LINEAR, LOW DROPOUT REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement