IEC 61535

Installation couplers intended for permanent connection in fixed installations

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2014
Status: inactive
Page Count: 1
ICS Code (Other electrical accessories): 29.120.99

Document History

March 1, 2023
Installation couplers intended for permanent connection in fixed installations
This document applies to two-wire, up to five-wire installation couplers, with or without earthing contact, if provided, with a rated voltage up to and including 500 V AC or 500 V DC and a rated...
October 1, 2019
Installation couplers intended for permanent connection in fixed installations
This document applies to two-wire, up to five-wire installation couplers, including earth, if provided, with a rated voltage up to and including 500 V AC or DC and a rated connecting capacity up to...
IEC 61535
January 1, 2014
Installation couplers intended for permanent connection in fixed installations
A description is not available for this item.
May 1, 2012
AMENDMENT 1 Installation couplers intended for permanent connection in fixed installations
This standard applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and...
May 1, 2012
Installation couplers intended for permanent connection in fixed installations
This standard applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and...
February 1, 2009
Installation couplers intended for permanent connection in fixed installations
This standard applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and...

References

Advertisement