DSF/FprEN 61000-4-30
Electromagnetic Compatibility (EMC) -- Part 4-30: Testing and measurement techniques - Power quality measurement methods
| Organization: | DS |
| Status: | inactive |
| Page Count: | 79 |
scope:
This part of IEC 61000-4 defines the methods for measurement and interpretation of results for power quality parameters in a.c. power supply systems with a declared fundamental frequency of 50 Hz or 60 Hz. Measurement methods are described for each relevant parameter in terms that give reliable and repeatable results, regardless of the method's implementation. This standard addresses measurement methods for in situ measurements. Measurement of parameters covered by this standard is limited to conducted phenomena in power systems. The power quality parameters considered in this standard are power frequency, magnitude of the supply voltage, flicker, supply voltage dips and swells, voltage interruptions, transient voltages, supply voltage unbalance, voltage harmonics and interharmonics, mains signalling on the supply voltage, rapid voltage changes, and current measurements; emissions in the 2 kHz ~ 150 kHz range are considered in Annex C (informative), and over- and under-deviations are considered in Annex D (informative). Depending on the purpose of the measurement, all or a subset of the phenomena on this list may be measured.
Document History