ASME B29.21
700 Class Chains, Attachments, and Sprocket Teeth for Water and Sewage Treatment Plants
active, Most Current
Buy Now
| Organization: | ASME |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 32 |
Document History
ASME B29.21
January 1, 2013
700 Class Chains, Attachments, and Sprocket Teeth for Water and Sewage Treatment Plants
A description is not available for this item.
January 1, 1996
700 Class Welded Steel and Cast Chains, Attachments and Sprockets for Water and Sewage Treatment Plants
An ANSI B29 Subcommittee was established in 1975 to develop a standard which would aid municipalities and others in specifying chains for water and sewage treatment plants. This Standard is the...
January 1, 1996
700 Class Welded Steel and Cast Chains, Attachments and Sprockets for Water and Sewage Treatment Plants
(This Foreword is not part of ACME B29.21M-1996.) An ANSI B29 Subcommittee was established in 1975 to develop a standard which would aid municipalities and others in specifying chains for water and...
September 15, 1981
700 CLASS WELDED STEEL AND CAST CHAINS, ATTACHMENTS AND SPROCKETS FOR WATER AND SEWAGE TREATMENT PLANTS; ERRATA - OCTOBER 1987 (R 1987)
A description is not available for this item.