ASME B29.21M

700 CLASS WELDED STEEL AND CAST CHAINS, ATTACHMENTS AND SPROCKETS FOR WATER AND SEWAGE TREATMENT PLANTS; ERRATA - OCTOBER 1987 (R 1987)

inactive
Buy Now
Organization: ASME
Publication Date: 15 September 1981
Status: inactive
Page Count: 29

Document History

January 1, 2013
700 Class Chains, Attachments, and Sprocket Teeth for Water and Sewage Treatment Plants
A description is not available for this item.
January 1, 1996
700 Class Welded Steel and Cast Chains, Attachments and Sprockets for Water and Sewage Treatment Plants
An ANSI B29 Subcommittee was established in 1975 to develop a standard which would aid municipalities and others in specifying chains for water and sewage treatment plants. This Standard is the...
January 1, 1996
700 Class Welded Steel and Cast Chains, Attachments and Sprockets for Water and Sewage Treatment Plants
(This Foreword is not part of ACME B29.21M-1996.) An ANSI B29 Subcommittee was established in 1975 to develop a standard which would aid municipalities and others in specifying chains for water and...
ASME B29.21M
September 15, 1981
700 CLASS WELDED STEEL AND CAST CHAINS, ATTACHMENTS AND SPROCKETS FOR WATER AND SEWAGE TREATMENT PLANTS; ERRATA - OCTOBER 1987 (R 1987)
A description is not available for this item.
Advertisement