DIN EN 62287-2

Maritime navigation and radiocommunication equipment and systems - Class B shipborne equipment of the automatic identification system (AIS) - Part 2: Self-organising time division multiple access (SOTDMA) techniques (IEC 62287-2:2013); English version EN 62287-2:2013

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2014
Status: inactive
Page Count: 93
ICS Code (Navigation and control equipment): 47.020.70
scope:

This part of IEC 62287 specifies operational and performance requirements, methods of testing and required test results for Class B "SO" shipborne AIS equipment using Self-organised TDMA (SOTDMA) techniques as described in Recommendation ITU-R M.1371. This standard takes into account other associated IEC International Standards and existing national standards, as applicable.

The main differences between Class B "CS" (IEC 62287-1) and Class B "SO" units are that the Class B "SO":

• covers all 25 kHz channels listed in Recommendation ITU-R M.1084-5;

• only uses the internal GNSS, no position sensor input is allowed;

• requires use of VDL Message 17 for correction of the internal GNSS;

• has a presentation interface;

• has additional reporting intervals, down to 5 s;

• has two power settings, with a high level of 5 W;

• has the capability to transmit binary messages.

It is applicable for AIS equipment used on craft that are not covered by a mandatory carriage requirement of AIS under SOLAS Chapter V.

Document History

November 1, 2017
Maritime navigation and radiocommunication equipment and systems - Class B shipborne equipment of the automatic identification system (AIS) - Part 2: Self-organising time division multiple access (SOTDMA) techniques (IEC 62287-2:2017); English version EN 62287-2:2017
This part of IEC 62287 specifies operational and performance requirements, methods of testing and required test results for Class B "SO" shipborne automatic identifications system (AIS) equipment...
November 1, 2016
Maritime navigation and radiocommunication equipment and systems - Class B shipborne equiment of the Automatic Identification System (AIS) - Part 2: Self-organising time division multiple access (SOTDMA) techniques (IEC 80/794/CDV:2016); English version FprEN 62287-2:2016
A description is not available for this item.
DIN EN 62287-2
February 1, 2014
Maritime navigation and radiocommunication equipment and systems - Class B shipborne equipment of the automatic identification system (AIS) - Part 2: Self-organising time division multiple access (SOTDMA) techniques (IEC 62287-2:2013); English version EN 62287-2:2013
This part of IEC 62287 specifies operational and performance requirements, methods of testing and required test results for Class B "SO" shipborne AIS equipment using Self-organised TDMA (SOTDMA)...
October 1, 2012
Maritime navigation and radiocommunication equipment and systems - Class B shipborne equipment of the Automatic Identification System (AIS) - Part 2: Self-organising time division multiple access (SOTDMA) techniques (IEC 80/665/CDV:2012); English version FprEN 62287-2:2012
A description is not available for this item.

References

Advertisement