DIN EN 62287-2
Maritime navigation and radiocommunication equipment and systems - Class B shipborne equipment of the automatic identification system (AIS) - Part 2: Self-organising time division multiple access (SOTDMA) techniques (IEC 62287-2:2017); English version EN 62287-2:2017
| Organization: | DIN |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 98 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
This part of IEC 62287 specifies operational and performance requirements, methods of testing and required test results for Class B "SO" shipborne automatic identifications system (AIS) equipment using self-organising time division multiple access (SOTDMA) techniques as described in Recommendation ITU-R M.1371. This document takes into account other associated IEC International Standards and existing national standards, as applicable.
The main differences between Class B "CS" (IEC 62287-1) and Class B "SO" units are that the Class B "SO"
• covers all 25 kHz channels listed in Recommendation ITU-R M.1084-5,
• only uses the internal GNSS - no position sensor input is allowed,
• requires use of VDL Message 17 for correction of the internal GNSS,
• requires a presentation interface,
• has additional reporting intervals, down to 5 s,
• has two power settings, with a high level of 5 W, and
• has the capability to transmit binary messages.
This document is applicable for AIS equipment used on craft that are not covered by a mandatory carriage requirement of AIS under SOLAS Chapter V.
Document History