NEMA - ANSI C82.1

specifications for fluorescent lamp ballasts

inactive
Buy Now
Organization: NEMA
Publication Date: 19 July 1977
Status: inactive
Page Count: 16
scope:

This standard is intended to cover ballasts which have rated open-circuit voltages of 2000 volts l or less and are intended to operate at a frequency of 50 Hz or 60 Hz. This comprises ballasts for hot-cathode fluorescent lamps, either switch-start (preheat-start), rapidstart (continuously heated cathodes), or instant-start, and also ballasts for cold-cathode fluorescent lamps, used primarily for lighting purposes, which come within this voltage range. The ballast and lamp combinations covered by this specification normally are intended for use in room ambient temperatures of 10°C to 40.6°C. At ambient temperatures outside this range, certain special operating characteristics may be required.

Document History

January 1, 2004
Lamp Ballast — Line Frequency Fluorescent Lamp Ballast
This Standard is intended to cover ballasts which have rated open-circuit voltages of 2000 volts1 or less and are intended to operate lamps at a frequency of 50 Hz or 60 Hz.2 This comprises ballasts...
January 1, 2004
For Lamp Ballast - Line Frequency Fluorescent Lamp Ballast
This standard is intended to cover ballasts which have rated open-circuit voltages of 2000 volts1 or less and are intended to operate lamps at a frequency of 50 Hz or 60 Hz.2 This comprises ballasts...
January 1, 2004
Lamp Ballasts — Line Frequency Fluorescent Lamp Ballasts
This standard is intended to cover ballasts which have rated open-circuit voltages of 2000 volts1 or less and are intended to operate lamps at a frequency of 50 Hz or 60 Hz.2 This comprises ballasts...
April 1, 1997
Electric Lamp Ballast - Line Frequency Fluorescent Lamp Ballast
A description is not available for this item.
January 1, 1985
Ballasts for Fluorescent Lamps - Specifications
This standard is intended to cover ballasts which have rated open-circuit voltages of 2000 volts1 or less and are intended to operate at a frequency of 50 Hz or 60 Hz. This comprises ballasts for...
ANSI C82.1
July 19, 1977
specifications for fluorescent lamp ballasts
This standard is intended to cover ballasts which have rated open-circuit voltages of 2000 volts l or less and are intended to operate at a frequency of 50 Hz or 60 Hz. This comprises ballasts for...

References

Advertisement