NEMA - ANSI C82.1
Electric Lamp Ballast - Line Frequency Fluorescent Lamp Ballast
inactive
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 April 1997 |
| Status: | inactive |
| Page Count: | 24 |
Document History
January 1, 2004
Lamp Ballast — Line Frequency Fluorescent Lamp Ballast
This Standard is intended to cover ballasts which have rated open-circuit voltages of 2000 volts1 or less and are intended to operate lamps at a frequency of 50 Hz or 60 Hz.2 This comprises ballasts...
January 1, 2004
For Lamp Ballast - Line Frequency Fluorescent Lamp Ballast
This standard is intended to cover ballasts which have rated open-circuit voltages of 2000 volts1 or less and are intended to operate lamps at a frequency of 50 Hz or 60 Hz.2 This comprises ballasts...
January 1, 2004
Lamp Ballasts — Line Frequency Fluorescent Lamp Ballasts
This standard is intended to cover ballasts which have rated open-circuit voltages of 2000 volts1 or less and are intended to operate lamps at a frequency of 50 Hz or 60 Hz.2 This comprises ballasts...
ANSI C82.1
April 1, 1997
Electric Lamp Ballast - Line Frequency Fluorescent Lamp Ballast
A description is not available for this item.
January 1, 1985
Ballasts for Fluorescent Lamps - Specifications
This standard is intended to cover ballasts which have rated open-circuit voltages of 2000 volts1 or less and are intended to operate at a frequency of 50 Hz or 60 Hz. This comprises ballasts for...
July 19, 1977
specifications for fluorescent lamp ballasts
This standard is intended to cover ballasts which have rated open-circuit voltages of 2000 volts l or less and are intended to operate at a frequency of 50 Hz or 60 Hz. This comprises ballasts for...