ASTM C279

Standard Specification for Chemical-Resistant Masonry Units

inactive
Buy Now
Organization: ASTM
Publication Date: 15 December 2013
Status: inactive
Page Count: 3
ICS Code (Mineral materials and products): 91.100.15
scope:

This specification covers solid, kiln fired brick and tile made from clay, shale, or mixtures thereof, suitable for indoor and outdoor use in masonry construction subjected to chemical environments (see Terminology C1232).

The brick and tile covered herein are intended for use in chemical environments where resistance to thermal shock may be a consideration. The brick and tile are normally used with chemical-resistant mortars.

The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

*A Summary of Changes section appears at the end of this standard

Document History

June 1, 2023
Standard Specification for Chemical-Resistant Masonry Units
This specification covers solid, kiln fired brick and tile made from clay, shale, or mixtures thereof, suitable for indoor and outdoor use in masonry construction subjected to chemical environments....
June 1, 2017
Standard Specification for Chemical-Resistant Masonry Units
This specification covers solid, kiln fired brick and tile made from clay, shale, or mixtures thereof, suitable for indoor and outdoor use in masonry construction subjected to chemical environments...
ASTM C279
December 15, 2013
Standard Specification for Chemical-Resistant Masonry Units
This specification covers solid, kiln fired brick and tile made from clay, shale, or mixtures thereof, suitable for indoor and outdoor use in masonry construction subjected to chemical environments...
June 1, 2013
Standard Specification for Chemical-Resistant Masonry Units
This specification covers solid, kiln fired brick and tile made from clay, shale, or mixtures thereof, suitable for indoor and outdoor use in masonry construction subjected to chemical environments...
December 1, 2012
Standard Specification for Chemical-Resistant Masonry Units
This specification covers solid, kiln fired brick and tile made from clay, shale, or mixtures thereof, suitable for indoor and outdoor use in masonry construction subjected to chemical environments....
June 1, 2010
Standard Specification for Chemical-Resistant Masonry Units
This specification covers solid, kiln fired brick and tile made from clay, shale, or mixtures thereof, suitable for indoor and outdoor use in masonry construction subjected to chemical environments...
June 13, 1988
Standard Specification for Chemical-Resistant Masonry Units
1. Scope 1.1 This specification covers solid, kiln fired brick and tile made from clay, shale, or mixtures thereof, suitable for indoor and outdoor use in masonry construction subjected to chemical...
June 13, 1988
Standard Specification for Chemical-Resistant Masonry Units
1. Scope 1.1 This specification covers solid, kiln fired brick and tile made from clay, shale, or mixtures thereof, suitable for indoor and outdoor use in masonry construction subjected to chemical...
June 13, 1988
Standard Specification for Chemical-Resistant Masonry Units
This specification covers solid, kiln fired brick and tile made from clay, shale, or mixtures thereof, suitable for indoor and outdoor use in masonry construction subjected to chemical environments....

References

Advertisement