CEI EN 60068-2-55

Environmental testing Part 2-55: Tests - Test Ee and guidance: Loose cargo testing including Bounce

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2014
Status: active
Page Count: 44
ICS Code (Environmental testing): 19.040
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60068 provides a standard procedure for determining the ability of a specimen to withstand specified severities of bounce, e. g. when transported as loose cargo on wheeled vehicles.

This test is primarily intended for specimens prepared for transportation, including specimens in their transport case when the latter may be considered as part of the specimen itself or packages. This test should not be used as a low-frequency vibration test.

Although primarily intended for electrotechnical products, this standard is not restricted to them and may be used in other fields where desired.

Document History

CEI EN 60068-2-55
January 1, 2014
Environmental testing Part 2-55: Tests - Test Ee and guidance: Loose cargo testing including Bounce
This part of IEC 60068 provides a standard procedure for determining the ability of a specimen to withstand specified severities of bounce, e. g. when transported as loose cargo on wheeled vehicles....
May 1, 1998
Environmental testing - Part 2: Tests - Test Ee and guidance: Bounce
La Norma specifica metodi unificati per prove dinamichedi rimbalzi (Ee) derivanti da condizioni di urto casuale. La presente Norma costituisce la ristampa, secondo il nuovo progetto di veste...
January 1, 1989
Variante n. 6

References

Advertisement