NPFC - MIL-PRF-19500/598

SEMICONDUCTOR DEVICE, TRANSISTORS, QUAD, FIELD EFFECT, P-CHANNEL AND N-CHANNEL, SILICON, TYPE 2N7336, JAN, JANTX, JANTXV, AND JANS

inactive
Buy Now
Organization: NPFC
Publication Date: 28 January 2014
Status: inactive
Page Count: 20
scope:

This specification covers the performance requirements for quad N-channel and P-channel, enhancement- mode, MOSFET, power transistor, with avalanche energy ratings (EAS and EAR) and maximum avalanche current (IAR). Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

November 27, 2023
TRANSISTOR, QUAD, FIELD EFFECT, P-CHANNEL AND N-CHANNEL, SILICON, 14-PIN DUAL INLINE PACKAGE, TYPE 2N7336, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANS
Scope. This specification covers the performance requirements for quad N-channel and P-channel, enhancement- mode, MOSFET, power transistor, with avalanche energy ratings (EAS and EAR) and maximum...
October 18, 2018
TRANSISTOR, QUAD, FIELD EFFECT, P-CHANNEL AND N-CHANNEL, SILICON, 14-PIN DUAL INLINE PACKAGE, TYPE 2N7336, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for quad N-channel and P-channel, enhancement- mode, MOSFET, power transistor, with avalanche energy ratings (EAS and EAR) and maximum avalanche...
February 26, 2015
TRANSISTOR, QUAD, FIELD EFFECT, P-CHANNEL AND N-CHANNEL, SILICON, 14-PIN DUAL INLINE PACKAGE, TYPE 2N7336, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for quad N-channel and P-channel, enhancement- mode, MOSFET, power transistor, with avalanche energy ratings (EAS and EAR) and maximum avalanche...
May 8, 2014
SEMICONDUCTOR DEVICE, TRANSISTORS, QUAD, FIELD EFFECT, P-CHANNEL AND N-CHANNEL, SILICON, TYPE 2N7336, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for quad N-channel and P-channel, enhancement- mode, MOSFET, power transistor, with avalanche energy ratings (EAS and EAR) and maximum avalanche...
MIL-PRF-19500/598
January 28, 2014
SEMICONDUCTOR DEVICE, TRANSISTORS, QUAD, FIELD EFFECT, P-CHANNEL AND N-CHANNEL, SILICON, TYPE 2N7336, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for quad N-channel and P-channel, enhancement- mode, MOSFET, power transistor, with avalanche energy ratings (EAS and EAR) and maximum avalanche...
July 14, 2011
Semiconductor Device, Quad, Field Effect Transistor, P-Channel, and N-Channel, Silicon Type 2N7336, JAN, JANTX, JANTXV, and JANS
This specification covers the performance requirements for quad N-channel and P-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each device type...
November 5, 2003
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTOR, P-CHANNEL, AND N-CHANNEL, SILICON TYPE 2N7336, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for quad N-channel and P-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each device type...
June 26, 2001
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTOR, P-CHANNEL, AND N-CHANNEL, SILICON TYPE 2N7336, JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
May 8, 1998
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTOR, P-CHANNEL, AND N-CHANNEL, SILICON TYPE 2N7336, JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
November 24, 1997
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTOR, P-CHANNEL, AND N-CHANNEL, SILICON TYPE 2N7336, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for quad N-channel and P-channel, enhancement- mode, MOSFET, power transistor. Four levels of product assurance are provided for each device...
December 16, 1994
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTOR, P-CHANNEL AND N-CHANNEL, SILICON TYPE 2N7336 JANTX, JANTXV, AND JANS
A description is not available for this item.
January 27, 1993
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTOR, P-CHANNEL AND N-CHANNEL, SILICON TYPE 2N7336 JANTX, JANTXV, AND JANS
A description is not available for this item.
January 8, 1993
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTOR, P-CHANNEL AND N-CHANNEL, SILICON TYPE 2N7336 JANTX, JANTXV, AND JANS
A description is not available for this item.
July 29, 1992
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTOR, P-CHANNEL AND N-CHANNEL, SILICON TYPE 2N7336 JANTX, JANTXV, AND JANS
A description is not available for this item.
December 11, 1991
SEMICONDUCTOR DEVICE, QUAD, FIELD EFFECT TRANSISTOR, P-CHANNEL, AND N-CHANNEL, SILICON TYPE 2N7336 JANTX, JANTXV, AND JANS
This specification covers the detail requirements for quad N-channel and P-channel, enhancementmode, MOSFET, power transistor intended for use in high density power switching applications. Three...

References

Advertisement