ISO TS 11619

Polyurethane tubing for use primarily in pneumatic installations - Dimensions and specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2014
Status: active
Page Count: 14
ICS Code (Plastics pipes): 23.040.20

Document History

February 22, 2023
Pneumatic fluid power — Polyurethane and polyamide tubings for use primarily in pneumatic installations — Dimensions and specification
This document specifies the requirements for flexible thermoplastic polyurethane and polyamide tubing conveying compressed air, in sizes from 3 mm to 16 mm for metric sizes and from 1/8’ to 1/2' for...
ISO TS 11619
February 15, 2014
Polyurethane tubing for use primarily in pneumatic installations - Dimensions and specification
A description is not available for this item.

References

Advertisement