ISO - DIS 11619
Pneumatic fluid power — Polyurethane and polyamide tubings for use primarily in pneumatic installations — Dimensions and specification
| Organization: | ISO |
| Publication Date: | 22 February 2023 |
| Status: | pending |
| Page Count: | 20 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This document specifies the requirements for flexible thermoplastic polyurethane and polyamide tubing conveying compressed air, in sizes from 3 mm to 16 mm for metric sizes and from 1/8' to 1/2' for inch size outside diameter.
Polyurethane tubing are dedicated for use in the temperature range from - 20 °C to 60 °C, while polyamide tubing from - 20 °C to 80 °C. Working pressure depends on the tube size, the service temperature (see Tables 13 and 14) and tubing material (see Tables 15 and 16).
Document History