ISO 14743

Pneumatic fluid power — Push-in connectors for thermoplastic tubes

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 2020
Status: active
Page Count: 38
ICS Code (Piping and couplings): 23.100.40
scope:

This document specifies the general requirements and test methods for the design and performance of push-in connectors for use with thermoplastic tubes with outside diameters (OD) from 3 mm to 16 mm including dimensions in inches.

This document is intended to establish uniform methods of testing complete push-in connector assemblies as used in pneumatic fluid power applications. It is not applicable to air braking systems.

Document History

ISO 14743
January 1, 2020
Pneumatic fluid power — Push-in connectors for thermoplastic tubes
This document specifies the general requirements and test methods for the design and performance of push-in connectors for use with thermoplastic tubes with outside diameters (OD) from 3 mm to 16 mm...
May 1, 2004
Pneumatic fluid power Push-in connectors for thermoplastic tubes
A description is not available for this item.

References

Advertisement