ISO 16030
Pneumatic Fluid Power - Connections - Ports and Stud Ends
| Organization: | ISO |
| Publication Date: | 1 April 2005 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This International Standard specifies dimensions and performance requirements for ports and stud ends with parallel threads for pneumatic fluid power applications.
It specifies reusable, positively retained seals for leak-free connections, for use at pressures from - 0,09 MPa (-0,9 bar1)) up to 1,6 MPa (16 bar).
Only this International Standard is applicable for threaded ports and stud ends specified in new designs in pneumatic fluid power applications.
Ports and stud ends conforming to this International Standard are not intended to connect with ports and stud ends that conform to ISO 1179 or threads that conform to ISO 7-1.
1) 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2
Document History