ISO 6358-3

Pneumatic fluid power - Determination of flow-rate characteristics of components using compressible fluids - Part 3: Method for calculating steady-state flow-rate characteristics of systems

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2014
Status: active
Page Count: 66
ICS Code (Fluid power systems in general): 23.100.01
scope:

This part of ISO 6358 specifies a method that uses a simple numerical technique to estimate without measurements the overall flow-rate characteristics of a system of components and piping with known flow-rate characteristics.

The formulae used in this part of ISO 6358 describe the behaviour of a compressible fluid flow through a component for both subsonic and choked flows.

NOTE The conductance of a tube, silencer or filter is influenced by the upstream pressure, so the values of C and b are only valid for the upstream pressure at which they are determined.

This part of ISO 6358 also provides methods to obtain equivalent flow-rate characteristics for components whose flow-rate characteristics differ from those defined in the ISO 6358 series.

Document History

ISO 6358-3
October 1, 2014
Pneumatic fluid power - Determination of flow-rate characteristics of components using compressible fluids - Part 3: Method for calculating steady-state flow-rate characteristics of systems
This part of ISO 6358 specifies a method that uses a simple numerical technique to estimate without measurements the overall flow-rate characteristics of a system of components and piping with known...

References

Advertisement