ISO/IEEE 11073-10103

Health informatics - Point-of-care medical device communication - Part 10103: Nomenclature - Implantable device, cardiac

inactive
Buy Now
Organization: ISO
Publication Date: 1 March 2014
Status: inactive
Page Count: 134
ICS Code (IT applications in health care technology): 35.240.80
scope:

This standard extends the base nomenclature provided in ISO/IEEE 11073-10101:20041 to support terminology for implantable cardiac devices. Devices within the scope of this nomenclature are implantable devices such as pacemakers, defibrillators, devices for cardiac resynchronization therapy, and implantable cardiac monitors. This nomenclature defines the discrete terms necessary to convey a clinically relevant summary of the information obtained during a device interrogation. The nomenclature extensions may be used in conjunction with other IEEE 11073 standard components (e.g., ISO/IEEE 11073-10201 [B2]2) or with other standards, such as Health Level Seven International (HL7).

Purpose

This standard addresses the need for an openly defined, independent standard for representing information collected from industry-wide implantable cardiac devices. A broader intent is to enable a standards-based exchange of implantable cardiac device information between vendor's proprietary interrogation systems and clinic electronic medical record systems.

1 Information on references can be found in Clause 2.

2 The numbers in brackets correspond to those of the bibliography in Annex I.

Document History

March 1, 2014
Health informatics - Point-of-care medical device communication - Part 10103: Nomenclature - Implantable device, cardiac
This standard extends the base nomenclature provided in ISO/IEEE 11073-10101:20041 to support terminology for implantable cardiac devices. Devices within the scope of this nomenclature are...
ISO/IEEE 11073-10103
March 1, 2014
Health informatics - Point-of-care medical device communication - Part 10103: Nomenclature - Implantable device, cardiac
This standard extends the base nomenclature provided in ISO/IEEE 11073-10101:20041 to support terminology for implantable cardiac devices. Devices within the scope of this nomenclature are...

References

Advertisement