DOD - SMD 5962-12211

MICROCIRCUIT, CMOS, ANALOG TO DIGITAL CONVERTER, 14-BIT, 8 CHANNEL MULTIPLEXED, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 6 February 2014
Status: inactive
Page Count: 18
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 23, 2021
MICROCIRCUIT, CMOS, ANALOG TO DIGITAL CONVERTER, 14-BIT, 8 CHANNEL MULTIPLEXED, MONOLITHIC SILICON
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
May 23, 2016
MICROCIRCUIT, CMOS, ANALOG TO DIGITAL CONVERTER, 14-BIT, 8 CHANNEL MULTIPLEXED, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-12211
February 6, 2014
MICROCIRCUIT, CMOS, ANALOG TO DIGITAL CONVERTER, 14-BIT, 8 CHANNEL MULTIPLEXED, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement